Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
AMD Athlon 64 X2 5000+
Prozessorfamilie
AMD Athlon
Pufferspeicher L2
1 MB
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Speichersteckplätze
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM
Interner Speichertyp
DDR2 SDRAM
Speichermedien
Kompatible Speicherkarten
15-i-1
Laufwerk
Festplattenkapazität
320 GB
Festplatte Schnittstelle
Serial ATA
Festplatte Rotationsgeschwindigkeit
7200 RPM
Video
Video-Adapter
ATI Radeon HD 2350 Pro
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
319 MB
Audio
Audio-System
High Definition Audio 7.1
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
DVD±RW DL
Lightscribe
Create silkscreen-quality disc labels direct from your PC with LightScribe: Just burn, flip, burn.
Anzeige
Anzeige eingeschlossen
Monitor
TFT LCD
Auflösung
1680 x 1050 Pixel
Anzeige
Anzeigegröße (Diagonal)
20.1 "
Anzeigehelligkeit
Brightness is quality of the amount of radiating light emitted from the screen. The brightness rating is measured in candelas per square meter, commonly known as 'nits'.
300 cd/m²
Kontrastverhältnis
1000:1
Betriebssystem/Software
Betriebssystem eingeschlossen
Windows Vista Home Premium Edition
Konnektivität
Anzahl IEEE 1394 / Firewire Schnittstellen
2
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
Anzahl PS/2 Anschlüsse
2
Anzahl VGA (D-Sub) Anschlüsse
1
Mikrofon, Line-In Anschluss
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
Lautsprecher/Köpfhörer/Line-Out Anschluss
1
Netzwerk
Netzwerkfunktionen
Gigabit Ethernet
Gewicht u. Abmessungen
Breite
175 mm
Tiefe
414 mm
Höhe
Height of the product
387 mm
Abmessungen B x T x H
175 x 414 x 387 mm
Gewicht
Produktgewicht (nett weight).
9600 g
Technische Details
Gehäusetyp
List of types of chassis available and their expandability if applicable.