Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo P8400
Frontsidebus des Prozessors
1066 MHz
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
Mobile Intel GE45 Express
Pufferspeicher L2
3 MB
Laufwerk
Festplattenkapazität
250 GB
Festplatte Schnittstelle
SATA
Festplatte Rotationsgeschwindigkeit
5400 RPM
Anzeige
Anzeigegröße (Diagonal)
15.4 "
Monitor
WXGA TFT LCD
Anzeigegerät - Beschreibung
Resolution of the display for the system
1280 x 800 Pixel
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Speichersteckplätze
Number and type of memory expansion slots; including connector and memory module descriptions
2 SODIMM
Interner Speichertyp
DDR2 SDRAM
Maximaler Hauptspeicher
8 GB
Speichermedien
Card reader integrated
Video
Video-Adapter
Intel GMA 4500MHD
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
DVD±RW DL
Lightscribe
Create silkscreen-quality disc labels direct from your PC with LightScribe: Just burn, flip, burn.
Audio
Audio-System
High Definition Audio
Camera
Kamera eingeschlossen
Netzwerk
Internes Modem
Netzwerkfunktionen
Gigabit Ethernet
Wireless-Technologien
IEEE 802.11a/b/g/n
Modemgeschwindigkeit
56 Kbit/s
Bluetooth-Version
2.0+EDR
Bluetooth
Betriebssystem/Software
Betriebssystem eingeschlossen
Windows Vista Business Edition
Energieverwaltung
Batterietechnologie
Lithium-Ion
Zahl der Batterie-Zelle
6 pcs
Konnektivität
ExpressCard slot
Anzahl VGA (D-Sub) Anschlüsse
1
Serielle Anschlüsse
1
Anzahl Ethernet LAN (RJ-45) Anschlüsse
1
Anzahl IEEE 1394 / Firewire Schnittstellen
1
TV-Ausgang
Description of TV Out port
S-Video
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.