IceCat.biz cool in catalogues.
Suchen
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Mehr >> Land Sprache: Deutsch

Start > Server > HP 440912-425

ProLiant DL360 G5 Special Rack Server

Hersteller: HP
Artikel-Code: 440912-425
EAN/UPC Kode: 0808736818063
Product family: %%family_name%%
Kategorie: Server 
Auf dem Markt seit: 27 Jan 2007
Info geändert am: 30 Jun 2009 11:20:03
440912-425 HP
14k

Spezifikationen
Alternativen
Optionen
Prozessor
Taktrate Prozessor 2000 MHz
Prozessorfamilie Intel Xeon X5335 Quad Core 2 GHz
Anzahl Prozessoren installiert 1 Stück
Prozessorerweiterung
Description of processor upgrades available for this product; including manufacturer; coined name; method where applicable; and optional phrase regarding future support
Up to 2 processors supported
Chipsatz
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 5000P chipset
Frontsidebus des Prozessors 1333 MHz
Mehrere Prozessoren
Description of the multi-processor capabilities of the product; including dual or quad support and relevant supporting technologies
Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5300 Quad-Core, or 5100 Dual-Core processors
Interner Cache
Actual internal (L1) cache memory, expressed in bytes
8 MB (2 x 4 MB) (L2)
Laufwerk
Controller für Disksubsystem - Beschreibung Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6, or battery-backed write cache for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5.
Festplatte No drives included; (4) drive bays active.; (6) bays supported with optional storage cable (PN 399546-B21)
Laufwerk Controller
Festplattencontroller
Hard drive controller characteristics including type
HP Smart Array P400i/256MB BBWC Controller
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Maximaler Hauptspeicher 32 GB
Interner Speichertyp PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare
Speichersteckplätze
Number and type of memory expansion slots; including connector and memory module descriptions
8 DIMM slots
Speichererweiterung
Memory upgrades for the product, including size, type, and expansion method
32 (8 x 4)
optisches Laufwerk
Optisches Laufwerk - Typ
Type of the optical drive
DVD-ROM/CD-RW Combo
Video
Maximaler graphischer Speicheradapter
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
Video-Adapter ATI ES1000
Grafikkartenauflösung 1280 x 1024 x 16 M colors
Video-RAM
Video RAM installed in this configuration; expressed in bytes and type of memory
32 MB video standard
Videoauflösungen 1280 x 1024 x 16M colors
Netzwerk
Netzwerkfunktionen Two Embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits
Konnektivität
Weitere Anschlüsse Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1
Erweiterungssteckplätze Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port
Energieverwaltung
Netzteiltyp
State power supply (internal/external) type with which the product works
700 W, Optional (1+ 1 redundant) power supply
Verfügbarer Strom
Power availability of the system; expressed in watts and type of current
Rated Steady-State Power: 700 W
Energiebedarf Input voltage 100 to 240 VAC, 50/60 Hz
Stromversorgungsfunktionen - Beschreibung 700 W, Optional (1+ 1 redundant) power supply
Gewicht u. Abmessungen
Abmessungen B x T x H 42.62 x 70.49 x 4.32 cm
Gewicht
Produktgewicht (nett weight).
12470 g
Klimabedingungen
Temperaturbereich bei Lagerung -40-70 °C
Luftfeuchtigkeit (außer Betrieb) 5-95 %
Luftfeuchtigkeit bei Betrieb 10-90 %
Temperaturbereich bei Betrieb 10 - 35 °C
Relative Luftfeuchtigkeit 10-90 %
Luftfeuchtigkeit (außer Betrieb) 5-95 %
Zertifikate
Konformität mit Industriestandards
List of characteristics that describe methods of compliance to industry-defined standards for the product
ACPI 1.0b Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; PXE Support; USB 1.1 and 2.0 Compliant
Betriebssystem/Software
Kompatible Betriebssysteme
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 2000 Server; Microsoft® Windows® Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; Solaris 10 32/64-bit; VMware Virtualization Software
Remote-Management-Software Integrated Lights-Out (iLO 2) Management 2
Management features
Managementfunktionen
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
HP Systems Insight Manager; SmartStart, ROM-Based Setup Utility (RBSU); Remote-Flash Redundant ROM; Integrated Management Log (IML); Server Health logging; Automatic Server Recovery-2 (ASR-2); System Insight Display (SID); Dynamic sector repairing and drive parameter tracking (with Smart Array controllers); Hot Spare Boot; Power Down Utility; Pre-Failure Warranty (covers processors, as well as SAS hard drives and memory)
Sicherheitsmanagement - Beschreibung
Description of security management characteristics of the product
Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Removable CD and Diskette Drive Assembly; Serial interface control; Administrator's password; Disk configuration lock; Integrated Lights-Out has 12 customizable user accounts and SSL encryption; Integrated Lights-Out can be disabled via a Global Setting; iLO Advance Pack supports directory services integration and two-factor authentication
Technische Details
Gehäusetyp
List of types of chassis available and their expandability if applicable.
Rack (1U)
Interner Massenspeicher Hot Plug Serial Attached SCSI (SAS): 876 GB SAS (6 x 146 GB SAS); Hot Plug Serial ATA (SATA): 720 GB SATA (6 x 120 GB SATA)
Technische Details
Rack-Einbau
Description of racks mounting characteristics of the product; including by type; and descriptive phrase for each
The HP ProLiant DL360 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000*, 9000, 10000 and HP series) with an adjustment range to fit a rack depth of 21.25" to 37.75".
Formfaktor
Description of characteristics; and/or size of the product; included by type.
1U
Größe 1.7 x 16.78 x 27.75 "
Schallldruckpegel
Level of sound pressure per ISO 9614-1; expressed in decibels
50 dB
Schallleistungspegel
Level of sound power per ISO 9296; expressed in bels
6.6 B/A
Externe Laufwerkseinschübe 4 SFF HDD bays, optionally upgradeable to 6
Diskettenlaufwerk
Technische Eigenschaften Processors: Up to (2) Quad-Core or Dual-Core Intel® Xeon® processor 5000 sequence; Up to (2) Quad-Core Intel Xeon processor 5300 sequence; Intel 5000P chipset supporting up to a 1333MHz front-side bus
Management: New Integrated Lights-Out 2 featuring Integrated Remote Console with KVM over IP performance over shared network access; HP Power Meter and Power Regulator for ProLiant, delivering integrated power monitoring and server level, policy based power management with industry leading energy efficiency and savings on system power and cooling costs; Convenient slide-out Systems Insight Display for quick and easy front view server diagnostics
Storage Controller: Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) (512MB BBWC optional); Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) (512MB BBWC optional); Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) (128MB BBWC optional)
Internal Drive Support: Up to (6) small form factor (SFF) hot-plug drive bays; Slimline media bay supporting DVD, CD or Floppy drive
Redundancy: Multiple layers of fault tolerance through critical component redundancy (power supply and fan redundancy), mirrored memory, embedded RAID capability, and full-featured remote Lights-Out management
Expansion Slots: Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port
Network Controller: Two Embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits
USB 2.0 Ports: 4 Total: (1) front, (1) internal and (2) rear accessible ports.
Form Factor: 1U Rack form factor (1.75"), less than 28 inches (70.5 cm) deep
Memory: Up to 32 GB of memory, supported by (8) slots of PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; and online spare.
Höhe bei Lagerung 9144 m
Datenschutzfunktionen
Description of the Data protection features of the product
Advanced ECC; Mirrored Memory; Online Spare
Gewicht 37 lb
Maximum (all hard drives, power supplies, and processors installed)
Half-height bays quantity 1
Standard storage connection Hot plug SFF SAS; Hot plug SFF SATA
9 Angebote, ab 1108.93