IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: Česky

Start > páskové čtečky a knihovny > HP AE459A

StorageWorks 1U SAS Rack Mount Kit

Výrobce: HP
Product number: AE459A
EAN/UPC kód: 4948382456946, 882780434714, 0882780434714
Kategorie: páskové čtečky a knihovny 
Na trhu od roku: 13 Sep 2006
Info modified on: 20 Nov 2008 07:39:11
Guarantee: Prohlášení o standardní záruce: 3-0-0 (Three year parts)
The HP StorageWorks Rack-Mount Kits provide a high density, rack-mountable tape drive solution for both direct-attach SCSI, SAS, and USB backup and archiving applications.
AE459A HP
9k

The HP StorageWorks Rack-Mount Kits provide a high density, rack-mountable tape drive solution for both direct-attach SCSI, USB, or SAS backup and archiving applications. The HP StorageWorks 1U Rack-Mount Kit supports DAT and Ultrium internal tape drives. The 1U rack-mount kit is available in SCSI, SAS and USB interfaces. With two Ultrium 1760 drives, the 1U SAS enclosure can provide a maximum compressed ... More>>>

Specs
Alternatives
Options
Technické detaily
Typ skříně 1U
Komprese dat 3.2 TB
Velikost 19.0 x 25.3 x 1.7 "
Kontrolní typ SCSI 3 Gb/sec SAS
Pripojení LTO-4 Ultrium 1760; LTO-3 Ultrium 920; LTO-2 Ultrium 448; DAT 160
Technické detaily
Hmotnost 17.8 lb
Maximum seskupených disků (2) 5.25 inch half-height
Hmotnost a rozměry
Rozměry (š x h x v) 42.88 x 64.14 x 4.32 mm
Hmotnost 8070 g
65 offers, from 297.00