IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: Česky

Start > rozhraní karet a adaptérů > HP A8002A

FC2142SR 4Gb PCI-e HBA

Výrobce: HP
Product number: A8002A
EAN/UPC kód: 0882780061385, 882780061385, 4948382418609
Kategorie: rozhraní karet a adaptérů 
Na trhu od roku: 05 Okt 2005
Info modified on: 21 Nov 2008 09:04:29
Guarantee: Prohlášení o standardní záruce: 3-year warranty; Hardware exchange only. Next day response. Standard Services; Installation and remedial telephone support upgrade. Care Pack service available
These new HBAs are the first of a new generation of 4Gb Host Bus Adapters. This 4Gb PCI-x2.0 fibre channel HBA will offer connection to Windows and Linux operating systems on HP Itanium servers attached to HP storage arrays.
A8002A HP
8k

These new HBAs are the first of a new generation of 4Gb Host Bus Adapters. This 4Gb PCI-x2.0 fibre channel HBA will offer connection to Windows and Linux operating systems on HP Itanium servers attached to HP storage arrays. The primary benefit of these HBAs is to cost effectively improve the speed of transactions between server and SAN. They are priced competitively and will, over time, replace 2Gb HBAs.

Specs
Alternatives
Options
Možnosti propojení
Zadní konektory English content not available to this product
Systémové požadavky
Kompatibilní operační systémy Windows 2000, Windows Server 2003, Linux
Windows® 2000; Windows® Server 2003; Linux
Technické detaily
Dodávaný software None
Plně duplexní režim No
Podporovaná média Multi-mode Optic
Úroveň servisu Class 2 and 3
Počet kanálů Single; Dual
Funkce serveru HP ProLiant platforms
Technické detaily
Technické vlastnosti Provides the flexibility and broad interoperability need for complex highly scalable SANs
Supports the Windows and Linux operating environments
Higher performance with lower price
High Performance: 4Gb Fibre Channel; PCI-X 2.0
Connectivity: Windows and Linux support; HP Itanium Servers; PCI-X 2.0; Attach to all HP storage arrays
Platforma pole EVA3000, EVA4x00, EVA5000, EVA6x00, EVA8x00, XP Disk Arrays, MSA1000, MSA1500
Relativní vlhkost 5-95 %
Podmínky prostředí
Doporučená provozní vlhkost 5-95 %
Provozní rozsah teplot 0 - 45 °C
Rozsah teprot při skladování (T-T) -40-70 °C
Hmotnost a rozměry
Rozměry (š x h x v) W x H: 6.44 x 16.764 cm
6.44 x 16.764 cm
Hmotnost 910 g
81 offers, from 344.00