For long term indoor graphics (greater than 124 years). Greater than 1 year
印刷材料耐光性(家/办公室/室内)在油墨颜色的基础上
Less than or equal to 6 months, lamination recommended. Indoor use away from heavy sunlight
每托盘数量
42 pcs
托盘重量
348 kg
包装重量
6800 g
打印材料货架期
1 year, unopened in original packaging
打印材料亮度
91% per TAPPI T-452 Test Method
托盘尺寸(宽度 × 深度 × 高度)
1080 x 839.98 x 1300 mm
运行湿度范围
20-80 %
储存温度范围
0-40 °C
操作温度范围
15 - 35 °C
印刷材料的厚度
10.2 mil/260 µm @ ISO534 µm
技术细节
打印材料干燥时间
Instant dry (@ 23°C, 50% RH)
印刷材料光泽水平
Matte per ASTM D-523 Test Method
打印材料层次感
Excellent compatibility with thermal, heat assist and pressure sensitive film laminates. Visit HP's website for more information on lamination partners at: www.hp.com/go/designjet/supplies
打印材料暗度
98% per TAPPI T-425 Test Method
打印材料耐水性
Excellent waterfastness when printed with UV ink. Lamination recommended with dye inks.