品牌: HP 产品编号: PW440ET#ABH EAN/UPC 代码: 0883585624607 Product family: %%family_name%%
分类: 工作站
发布日期: 01 Nov 2007
信息更新于: 30 Jun 2009 11:20:03
Product views: 0
This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this ICEcat data-sheet since
01 Nov 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users.
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
包括音频
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
联网
网路功能
Broadcom 5755 Netxtreme Gigabit PCIe LAN
连通度
喇叭/耳机/音频输出插孔
2
麦克风/音频输入插孔
并口
1
PS/2连接埠数量
2
乙太网路(RJ-45)连接接口数量
1
USB2.0端口的数量
8
串口
1
操作系统/软件
提供操作系统
Windows Vista Business Edition
环境条件
相对湿度
8 - 85 %
工作高度
3000 m
操作温度范围
5 - 35 °C
非运行高度
9100 m
运行湿度范围
8-85 %
非操作相对湿度(非冷凝)
8-90 %
储存温度范围
-40-60 °C
存储湿度
8-90 %
能量控制
能效控制
80% efficient power supply
能耗
475 W
电源需求
475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
电源
475 watts wide-ranging, active Power Factor Correction, 80 Plus Efficient
重量和尺寸
宽度
168 mm
高度
450 mm
重量和尺寸
深度
456 mm
重量
15000 - 19000 g
尺寸 宽度 × 深度 × 高度
16.8 x 45.6 x 45.0 cm
技术细节
底盘型号
Convertible minitower, rack-mountable
软驱类型
Optional N
外部驱动器托架
3 x 5.25", 1 x 3.5"
内部驱动器托架
2 x 3.5"
扩展插槽
2 x PCI Express (x16) 1 x PCI Express (x16, x4) 1 x PCI Express (x1) 3 x PCI
外部高速缓存
8000 (L2)
磁盘子系统控制器
Integrated 6 channel SATA 3 Gb/s NCQ controller with RAID capability, optional 4 channel SAS controller with RAID capability
指向装置
HP USB Optical Scroll Mouse 2-button scroll mouse (USB optical or PS/2) or 3-button mouse (USB optical)
输入输出端口
Front: headphone, microphone, 2 USB 2.0 and 1 optional IEEE 1394A; Rear: 7 USB 2.0, 1 external SATA, 1 standard serial port, 1 parallel port, 2 PS/2 keyboard and mouse, 1 RJ-45 to integrated Gigabit LAN, audio In, audio Out, microphone; 2 USB 2.0 (internal)
驱动器托架
2 internal 3.5" bays 3 external 5.25" bays and 1 external 3.5" bay for optional floppy drive
安全管理说明
HP Solenoid Hood Lock/Sensor Kit, Kensington Security Cable & Lock