品牌: HP 产品编号: GM757AA#ABB EAN/UPC 代码: 0883585267538 Product family: %%family_name%%
分类: 液晶显示器
发布日期: 28 Sep 2007
信息更新于: 22 Jun 2009 10:30:10
Product views: 0
This statistic is based on the
6819
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this ICEcat data-sheet since
28 Sep 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6328
free Open ICEcat users.
Thin-Film Transistor, Liquid Crystal Display, Active Matrix
视角
160° ↔, 160° ↕
显示器扫描频率
48 to 76 Hz vertical, 24 to 82 KHz horizontal
显示器处理
HP BrightView Technology
显示器分辨率
显示器分辨率
0.282 mm 1680 x 1050 pixels
高频显示器分辨率
1680 x 1050 (native recommended)
音频
扬声器和麦克风
Integrated Rear Facing active speakers (2 x 2W / channel) with front volume control 2 High-speed 2.0 USB input (1 output to connect to a PC)
视频
显示器视频输入型接口
Digital (HDMI with HDCP) and Analog (15-pin D-sub VGA)
能量控制
能耗
65 W
电源类型
AC
环境条件
储存温度范围
–20-60 @ 5-90% RH
操作温度范围
5-35 @ 20-80% RH
重量和尺寸
尺寸 宽度 × 深度 × 高度
523.5 mm x 289 mm x 481.3 mm
重量
9000 g
封装机
包装尺寸(宽度 × 深度 × 高度)
615 mm x 445 mm x 265 mm
包装重量
11000 g
安全
安全特性
cabinet provides slot for use with a Kensington lock device (sold separately)
控制性审查
即插即用
控制性审查
遵守工业标准
CE Marking, SEMKO, CISPR, VCCI, MIC, CSA, ACA, Energy Star, ISO 13406-2 pixel defect guidelines, MPR-II, FCC approval, Windows certified, UL listed
人体工程学
显示器倾斜和旋转范围
Swivel, vertical Tilt range from -5 degrees down to 30 degrees up, height adjustment from 37.1 cm to 48.1 cm (11 cm range), and screen 90% rotation (pivot function); standard 4 hole pattern 100mm x 100mm screw wall-mounting option (removable pedestral)