| 经济型印刷 |
Manual duplexing and N-up printing (multiple pages per sheet) features save paper. |
| 打印质量(黑,草稿品质) |
600 x 600 DPI |
| 打印质量(黑色,一般品质) |
600 x 600 DPI |
| 打印质量(彩色,最高质量) |
600 x 600 DPI |
| 打印质量(黑色,最高质量) |
600x600 DPI |
| 打印质量(彩色,草稿品质) |
600 x 600 DPI |
| 打印速度(黑色,一般质量,A4) |
8 ppm |
| 预热时间 |
14 s |
| 打印速度(彩色,一般品质,A4) |
8 ppm |
| 首张预热耗时(彩色) |
< 20 s |
| 首张预热耗时(单色) |
< 20 s |
| 打印速度(黑,粗糙质量,A4) |
8 ppm |
| 打印速度(彩色,正常的质量,A4尺寸,幻灯片) |
8 ppm |
| 打印速度(彩色,全页彩色,一般质量,A4) |
< 8 ppm |
| 打印速度(彩色,最好质量,A4) |
< 8 ppm |
| 打印速度(黑,最好的质量,A4) |
< 8 ppm |
| 打印速度(彩色,粗糙品质,A4) |
8 ppm |
| 处理器 |
Custom RISC CPU |
| 处理器时钟频率 |
264 MHz |
| 内置存储器 |
16 MB |
| 最大内部存储 |
16 MB |
| 内存升级 |
 |
| 内存技术 |
Memory Enhancement technology (MEt) |
| 油墨数量 |
4 件 |
| 最大输入容量 |
Sheets, transparencies: 1 Up to 500 sheets |
| 标准输入能力 |
250 sheets |
| 标准纸托盘 |
2 |
| 附加纸托盘 |
Optional 250-sheet input tray 3 |
| 封套输入速度(小型) |
Up to 10 envelopes |
| 封套送进器 |
No |
| 最大输出能力 |
125 sheets |
| 标准输出容量 |
125 sheets |
| 幻灯片标准输出能力 |
Up to 50 transparencies |
| 占空比(最高) |
Up to 20000 pages 250 to 1000 Up to 20000 pages per month |
| 封套标准输出能力 |
10 sheets |
| 占空比字符大小(最高) |
Up to 20,000 pages |
| 标准纸张尺寸 |
A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm) |
| 纸张尺寸(纸盒1) |
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm |
| 定制纸张尺寸 |
Tray 1, 2, 3: 76 x 127 to 216 x 356 mm |
| 支持双工的纸张尺寸 |
A4, A5, B5 (ISO), B5 (JIS) |
| 纸张尺寸(托盘2) |
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm |
| 纸张尺寸(托盘3) |
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm |
| 纸张处理 |
Sheetfed |
| 媒体类项支持 |
Paper (plain, letterhead, prepunched, bond, color, rough, preprinted, recycled), HP Color Laser Glossy Photo Paper, HP Color Laser Glossy Brochure Paper, HP Color Laser Matte Brochure Paper, HP Color Laser Matte Photo & Imaging Paper, HP Color Laser Soft Gloss Presentation Paper, HP color laser transparencies, labels, envelopes, cardstock |
| 纸张类型和容量(托盘2) |
Sheets: 250, transparencies: 50, envelopes: 10 |
| 纸张类型和容量(托盘3) |
Sheets: 250 |
| 最高打印尺寸 |
208 x 348 mm |
| 纸张处理 |
1-sheet multipurpose tray 1, 250-sheet multipurpose tray 2, optional 250-sheet input tray 3, 125-sheet face-down output bin |
| 最大纸托盘 |
3 |
| 纸张处理选择/输入 |
250-sheet input Tray 3 |
| 纸张处理标准/输入 |
1-sheet multipurpose tray 1, 250-sheet multipurpose tray 2 |
| 纸张处理标准/输出 |
125-sheet face-down output bin |
| 纸张重量(纸盒1) |
60 to 176 g/m² (up to 220 g/m² with HP Color Laser Photo Paper) |
| 纸张路径的媒介比重 |
250-sheet input trays, priority feed slot: 60 to 176 g/m2 (up to 200 g/m2 with HP laser cover papers, up to 220 g/m2 with HP laser glossy photo papers); optional 250-sheet input tray: 60 to 163 g/m2 |
| 推荐纸张重量 |
Tray 1, 2: 60 to 176; optional Tray 3: 60 to 163 g/m² |
| 纸张重量(托盘2) |
60 to 176 g/m² (up to 220 g/m² with HP Color Laser Photo Paper) |
| 纸张重量(托盘3) |
60 to 163 g/m² |
| 支持双工的纸张重量 |
60 to 105 g/m2 |
| 打印技术 |
激光 |
| 包含打印机驱动 |
Host-based (uses the processing power and resources of your computer to process the print job. No PCL or PostScript) |
| 打印件底部空白 |
3.5 mm |
| 打印左边距A4 |
3.5 mm |
| 右侧打印边距A4 |
3.5 mm |
| 打印上边距(A4) |
3.5 mm |
| 铅字字样 |
Based on installed typefaces on host computer; print engine only has fonts for internal pages and ASCII |
| 标准打印机语言 |
Host-based |
| 打印机管理 |
Toolbox |
| 双面打印选项 |
Manual (driver support provided) |
| 彩色印刷技术 |
HP ImageREt 2400 |
| 打印技术方案 |
ImageREt 2400 DPI |
| 接口 |
USB 2.0 |
| 输入输出端口 |
1 Hi-Speed USB (compatible with USB 2.0 specifications) port |
| 网络准备 |
 |
| 最低系统要求 |
233 MHz processor, 64 MB RAM, 150 MB hard disk space, 1 GHz processor, 512 MB RAM (Windows VistaTM, check user guide for minimum hard drive space, CD-ROM drive, available USB port |
| 兼容性操作系统 |
Microsoft® Windows® 2000, XP Home, XP Professional, Server 2003; Certified for Windows Vista™ |
| 声功率排放量 |
6 B(A) |
| 声压排放 |
47 dB |
| 能源之星认证 |
Yes |
| 电源需求 |
Input voltage 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz) |
| 功耗(节能) |
12 W |
| 功耗(关闭) |
1 W |
| 功耗(待机) |
190 watts |
| 能耗 |
0 watt (off), 12 watts (powersave), 13 watts (standby), 190 watts (active); Typical Electricity Consumption (TEC): 2.076 kWh/Week 13 watts |
| 尺寸 宽度 × 深度 × 高度 |
407 x 453 x 370 mm |
| 重量 |
18400 g |
|
| 包装重量 |
23000 g |
| 包装尺寸(宽度 × 深度 × 高度) |
598 x 523 x 498 mm |
| 托盘重量 |
388 kg |
| 工作高度 |
3048 m |
| 推荐工作适度范围 |
20 to 70% RH |
| 运行湿度范围 |
10-80 % |
| 推荐操作温度范围 |
20-27 °C |
| 储存温度范围 |
-20-40 °C |
| 操作温度范围 |
15 - 32.5 °C |
| 存储湿度 |
0-90 % |
| 操作温度范围 |
68 - 81 59 - 90.5 °F |
| 印刷颜色 |
Black, cyan, magenta, yellow (introductory cartridges in box) 4 |
| 每托盘数量 |
16 件 |
| 安全 |
IEC 60950 compliant; safety UL listed; EU LVD & EN60950 compliant; countries: Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No. 60950-00), China (GB 4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), (Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 laser/LED product |
| 视频卡驱动 |
Yes |
| 捆绑软件 |
Toolbox configuration software and status application |
| 包装尺寸(宽度 × 深度 × 高度) |
23.5 x 20.6 x 19.6 " |
| 支持的纸张重量 |
250-sheet input trays, priority feed slot: 16 to 47 lb (up to 53 lb with HP laser cover papers, up to 59 lb with HP laser glossy photo papers); optional 250-sheet input tray: 16 to 43 lb |
| 尺寸 |
16.1 x 17.8 x 14.6 " |
| 电磁兼容性 |
CISPR 22: 1997/EN 55022: 1998 Class B; EN 61000-3-2: 1995/A14; EN 61000-3-3: 1995; EN 55024: 1998; FCC Title 47 CFR, Part 15 Class B; ICES-003, Issue 3; GB9254-1998; EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly; list of countries: Australia (C Tick-AS/NZS 3548), Canada (Industry Canada ICES 003-CISPR 22), China (CISPR 22), EU (EMC Directive 89/336/EEC), ISE Countries (CISPR 22), Korea (MIC No. 1996-18), Poland (B-Mark-CISPR 22), Russia (GOST-CISPR 22), Taiwan (BSMI Certified-CNS 13438), USA (FCC Title 47 CFR Part 15 Class B); CISPR 22 Class B |
| 控制面板 |
2-line, 16 character front panel display, 4 buttons (Cancel job, Left arrow, Right arrow, Select); 2 LEDs (Attention, Ready) |
| 驱动程序更新 |
Latest drivers for Windows® are available at http:///support/clj1600 |
| 服务与支持 |
HP Websites, HP Customer Support Centre, HP Care Pack |
| 技术特点 |
True desktop colour laser printing, ultra-quiet at up to 47dB(A) and small at 407 x 453 x 370 mm. Achieve superior print quality with HP Imageret 2400 technology and reliable HP printing supplies. Enjoy fast printing speeds of up to 8 ppm due to built-in 16 MB memory and fast 264 MHz processor. |
| 托盘重量 |
853.6 lb |
| 打印速度(黑色,标准质量,美式字符) |
< 8 ppm |
| 打印速度(彩色,标准质量,美式字符) |
< 8 ppm |
| 重量 |
40.5 lb |
| Acoustic pressure emissions bystander (active, print, copy or scan) |
47 dB(A) |
| Duplex binding |
Yes |
| First page out (black&white, A4, ready) |
As fast as 20 s |
| First page out (black&white, letter, ready) |
As fast as 20 s |
| First page out (colour, A4, ready) |
As fast as 20 s |
| First page out (colour, letter, ready) |
As fast as 20 s |
| Media sizes supported (imperial) |
Letter, legal, executive, envelopes (No.10, Monarch) |
| Operating altitude (imperial) |
10000 ft |
| Package weight |
50.6 lb |
| Print speed (black, best quality, letter) |
< 8 ppm |
| Print speed (colour, best quality, letter) |
< 8 ppm |
| Print speed (grayscale, normal quality, A4 transparency) |
< 8 ppm |
| SureSupply connection type |
Direct |
| SureSupply software driver |
Yes |
| SureSupply supported |
Yes |
| Recommended media weight (duplex, imperial) |
16 to 28 lb |
| Standard media sizes (duplex, imperial) |
Letter, legal, executive |
| 打印速度(黑,粗糙质量,美式字符) |
< 8 ppm |
|