IceCat.biz cool in catalogues.
搜索
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  更多 >> 国家 语言: 中文

开始 > 服务器 > HP 440912-425

ProLiant DL360 G5 Special Rack Server

品牌: HP
产品编号: 440912-425
EAN/UPC 代码: 0808736818063
分类: 服务器 
发布日期: 27 Jan 2007
信息更新于: 20 Nov 2008 21:29:38
440912-425 HP
14k

规格
替代品
选项
处理器
处理器时钟频率 2000 MHz
处理器族 Intel Xeon X5335 Quad Core 2 GHz
处理器安装数量 1 pcs
处理器升级 Up to 2 processors supported
芯片组 Intel® 5000P chipset
处理器前端汇流总线 1333 MHz
多处理器能力类型 Upgradeable to quad or dual processing; Future upgradeable to Xeon® Series 5300 Quad-Core, or 5100 Dual-Core processors
内部高速缓存 8 (2 4) (L2)
磁盘驱动器
磁盘子系统控制器 Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) Available upgrades: 512MB memory battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6; Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5/6, or battery-backed write cache for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB memory battery for battery-backed write cache (BBWC) module for RAID 0/1/1+0/5.
硬盘类型 No drives included; (4) drive bays active.; (6) bays supported with optional storage cable (PN 399546-B21)
存储控制器
硬盘控制器 HP Smart Array P400i/256MB BBWC Controller
内存
内置存储器 2048 MB
最大内部存储 32 GB
内存类型 PC2-5300 Fully Buffered DIMMs (DDR2-667); 4:1 interleaving; memory mirroring; online spare
内存插槽 8 DIMM slots
内存升级 32 (8 x 4)
光盘驱动器
光驱类型 DVD-ROM/CD-RW Combo
视频
最大图形显示内存 32 MB
图形适配器 ATI ES1000
显卡分辨率 1280 x 1024 x 16 M colors
视频随机存储器 32 MB video standard
视频模式分辨率 1280 x 1024 x 16M colors
联网
网路功能 Two Embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits
连通度
输入输出端口 Keyboard: 1; Mouse: 1; Serial: 1; Video: 1; USB 2.0 Ports: 2 rear, 1 front, 1 internal; Network RJ-45: 2; iLO 2 remote management port: 1
扩展插槽 Two PCI-Express expansion slots: (1) full-length, full-height slot; (1) low-profile slot; Front or rear accessible video port
能量控制
电源类型 700 W, Optional (1+ 1 redundant) power supply
电力供应 Rated Steady-State Power: 700 W
电源需求 Input voltage 100 to 240 VAC, 50/60 Hz
电源管理 700 W, Optional (1+ 1 redundant) power supply
重量和尺寸
尺寸 宽度 × 深度 × 高度 42.62 x 70.49 x 4.32 cm
重量 12470 g
环境条件
储存温度范围 -40-70 °C
非操作相对湿度(非冷凝) 5-95 %
运行湿度范围 10-90 %
操作温度范围 10 - 35 °C
相对湿度 10-90 %
存储湿度 5-95 %
控制性审查
遵守工业标准 ACPI 1.0b Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; PXE Support; USB 1.1 and 2.0 Compliant
操作系统/软件
兼容性操作系统 Microsoft® Windows® 2000 Server; Microsoft® Windows® Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; Solaris 10 32/64-bit; VMware Virtualization Software
Remote management software Integrated Lights-Out (iLO 2) Management 2
管理功能
操作特性 HP Systems Insight Manager; SmartStart, ROM-Based Setup Utility (RBSU); Remote-Flash Redundant ROM; Integrated Management Log (IML); Server Health logging; Automatic Server Recovery-2 (ASR-2); System Insight Display (SID); Dynamic sector repairing and drive parameter tracking (with Smart Array controllers); Hot Spare Boot; Power Down Utility; Pre-Failure Warranty (covers processors, as well as SAS hard drives and memory)
管理功能
安全管理说明 Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Removable CD and Diskette Drive Assembly; Serial interface control; Administrator's password; Disk configuration lock; Integrated Lights-Out has 12 customizable user accounts and SSL encryption; Integrated Lights-Out can be disabled via a Global Setting; iLO Advance Pack supports directory services integration and two-factor authentication
技术细节
底盘型号 Rack (1U)
内部海量存储 Hot Plug Serial Attached SCSI (SAS): 876 GB SAS (6 x 146 GB SAS); Hot Plug Serial ATA (SATA): 720 GB SATA (6 x 120 GB SATA)
机架安装 The HP ProLiant DL360 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000*, 9000, 10000 and HP series) with an adjustment range to fit a rack depth of 21.25" to 37.75".
格式要素 1U
尺寸 1.7 x 16.78 x 27.75 "
声压排放 50 dB
声功率排放量 6.6 B/A
驱动器托架 4 SFF HDD bays, optionally upgradeable to 6
软驱类型
技术特点 Processors: Up to (2) Quad-Core or Dual-Core Intel® Xeon® processor 5000 sequence; Up to (2) Quad-Core Intel Xeon processor 5300 sequence; Intel 5000P chipset supporting up to a 1333MHz front-side bus
Management: New Integrated Lights-Out 2 featuring Integrated Remote Console with KVM over IP performance over shared network access; HP Power Meter and Power Regulator for ProLiant, delivering integrated power monitoring and server level, policy based power management with industry leading energy efficiency and savings on system power and cooling costs; Convenient slide-out Systems Insight Display for quick and easy front view server diagnostics
Storage Controller: Performance Models: HP Smart Array P400i/256MB BBWC Controller (RAID 0/1/1+0/5/6) (512MB BBWC optional); Base Models: HP Smart Array P400i/256MB Controller (RAID 0/1/1+0/5) (512MB BBWC optional); Entry Models: HP Smart Array E200i/64MB Controller (RAID 0/1/1+0) (128MB BBWC optional)
Internal Drive Support: Up to (6) small form factor (SFF) hot-plug
非运行高度 9144 m
数据保护功能 Advanced ECC; Mirrored Memory; Online Spare
重量 37 lb
Maximum (all hard drives, power supplies, and processors installed)
Half-height bays quantity 1
Standard storage connection Hot plug SFF SAS; Hot plug SFF SATA
12 提供, 开始 1109.05