IceCat.biz cool in catalogues.
搜索
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Romania  更多 >> 国家 语言: 中文

开始 > 服务器 > HP 440886-425

ProLiant DL380 G5 Intel® Xeon® E5335 Quad Core Processor 2 GHz 8MB 2GB 1P SAS SAP400 CD-RW/DVD-ROM Combo Rack Server

品牌: HP
产品编号: 440886-425
EAN/UPC 代码: 0808736816847, 808736816847
分类: 服务器 
发布日期: 24 Jan 2007
信息更新于: 20 Nov 2008 21:29:38
440886-425 HP
16k

规格
替代品
选项
处理器
处理器时钟频率 2000 MHz
处理器族 Intel Xeon E5335 Quad Core 2 GHz
处理器安装数量 1 pcs
处理器升级 Upgradeable to 2 processors
芯片组 Intel® 5000P
处理器前端汇流总线 1333 MHz
多处理器能力类型 Upgradeable to 2 processors
内部高速缓存 8 (2 4) (L2)
磁盘驱动器
磁盘子系统控制器 Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB battery-backed write cache (BBWC) or standalone battery for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB battery-backed write cache (BBWC) for RAID 0/1/1+0/5
硬盘类型 No hard disk drive in standard configuration
存储控制器
硬盘控制器 HP Smart Array P400/256MB BBWC Controller
内存
内置存储器 2048 MB
最大内部存储 32 GB
内存类型 PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available (interleaving requires identical DIMMs)
内存插槽 8 DIMM slots
内存升级 32 (8 x 4)
光盘驱动器
光驱类型 CD-RW/DVD-ROM Combo
视频
最大图形显示内存 32 MB
图形适配器 ATI ES1000
显卡分辨率 1280 x 1024 x 16 M color
视频随机存储器 32 MB SDRAM Video Memory
视频模式分辨率 1280 x 1024 x 16 M color
联网
网路功能 Dual embedded NC373i Multifunction Gigabit Server Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI and RDMA through optional ProLiant Essentials Licensing Kits
连通度
输入输出端口 Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; VGA - 2 (1 front, 1 back); Network RJ-45 - 2; iLO 2 remote management port - 1; USB 2.0 ports - 5 (2 front, 2 back, 1 internal)
扩展插槽 4x PCI-Express, optional mixed PCI-X / PCI-Express configurations available
能量控制
电源类型 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
电力供应 800/850/1000 W
电源需求 100 to 132 VAC, 200 to 240 VAC; 50/60 Hz
电源管理 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
重量和尺寸
尺寸 宽度 × 深度 × 高度 44.54 x 66.07 x 8.59 cm
重量 20410 g
环境条件
储存温度范围 -30-60 °C
非操作相对湿度(非冷凝) 5-95 %
运行湿度范围 10-90 %
操作温度范围 10 - 35 °C
相对湿度 10-90 %
存储湿度 5-95 %
控制性审查
遵守工业标准 ACPI 2.0 Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; USB 2.0 Support
操作系统/软件
兼容性操作系统 Microsoft® Windows® Server 2000; Microsoft® Windows®; Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; VMware Virtualization Software; Solaris 10 32/64-bit
管理功能
操作特性 HP Systems Insight Manager; SmartStart; Management Agent; Redundant ROM; Remote Flash ROM; ROM-Based Setup Utility (RBSU); Integrated Management Log; Automatic Server Recovery (ASR); Dynamic Sector Repairing (with Smart Array controller); Drive Parameter Tracking (with Smart Array controller); Hot Spare Boot; Pre-Failure Warranty (covers processors, SAS hard drives and memory)
管理功能
安全管理说明 Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Parallel and serial interface control; Administrator's password; Disk configuration lock
技术细节
底盘型号 Rack (2U)
内部海量存储 Hot Plug SAS: 1.168 TB (8 x 146 GB) with standard internal hot plug SFF SAS drive cage
机架安装 The HP ProLiant DL380 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000, 9000, 10000 and HP series), with an adjustment range of 24" - 36". The ambidextrous cable management arm can be mounted on either the left or right side for improved cable management.
声压排放 44 dB
声功率排放量 6.1 B(A)
驱动器托架 8 small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives
软驱类型 None Standard
技术特点 Processors: -Dual-Core and Quad-Core Intel® Xeon™ processors for blazing performance; systems support up to 2 processors (2 processors standard on all Performance models); -Preconfigured Performance models save valuable deployment time at a discounted bundle price; -Intel® 5000P chipset
Management: -New Integrated Lights-Out 2 featuring Integrated Remote Console with KVM over IP performance over shared network access; -HP Power Meter and Power Regulator for ProLiant, delivering integrated power monitoring and server level, policy based power management with industry leading energy efficiency and savings on system power and cooling costs
Storage Controller: -Performance Models: Smart Array P400 Controller with 512MB battery-backed write cache (RAID 0/1/1+0/5/6); -Base Models: Smart Array P400 Controller with 256MB cache (RAID 0/1/1+0/5); -Entry Models: Smart Array E200 Controller with 64MB cache (RAID 0/1/1+0)
Internal Drive Support: (8) small form factor (SFF) hot-plug drive bays to support Serial-attache
非运行高度 9144 m
10 提供, 开始 1286.25