IceCat.biz cool in catalogues.
搜索
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  更多 >> 国家 语言: 中文

开始 > 服务器 > HP 433524-421

ProLiant DL380 G5 E5345 2.33GHz High Performance Rack Server

品牌: HP
产品编号: 433524-421
EAN/UPC 代码: 882780680845, 0882780680845
Product family: %%family_name%%
分类: 服务器 
发布日期: 16 Jan 2007
信息更新于: 30 Jun 2009 11:20:03
433524-421 HP
16k

规格
替代品
选项
处理器
处理器时钟频率 2330 MHz
处理器族 Intel Xeon E5345 Quad Core 2.33 GHz
处理器安装数量 2 件
处理器升级 Upgradeable to 2 processors (8 cores)
芯片组 Intel® 5000P
处理器前端汇流总线 1333 MHz
多处理器能力类型 Upgradeable to 2 processors (8 cores)
内部高速缓存 8 MB (2 x 4 MB) (L2)
磁盘驱动器
磁盘子系统控制器 Performance Models: HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6); Base Models: HP Smart Array P400/256MB Controller (RAID 0/1/1+0/5) Available upgrades: 512MB battery-backed write cache (BBWC) or standalone battery for RAID 0/1/1+0/5/6; Entry Models: HP Smart Array E200/64MB Controller (RAID 0/1/1+0) Available upgrades: 128MB battery-backed write cache (BBWC) for RAID 0/1/1+0/5
硬盘类型 No hard disk drive in standard configuration
存储控制器
硬盘控制器 HP Smart Array P400/512MB BBWC Controller (RAID 0/1/1+0/5/6)
内存
内置存储器 4 GB (4 x 1 GB)
最大内部存储 32 GB
内存类型 PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available (interleaving requires identical DIMMs)
内存插槽 8 DIMM slots
内存升级 32 (8 x 4)
光盘驱动器
光驱类型 IDE DVD-ROM/CDRW combo
视频
最大图形显示内存 32 MB
图形适配器 ATI ES1000
显卡分辨率 1280 x 1024 x 16 M color
视频随机存储器 32 MB SDRAM Video Memory
视频模式分辨率 16 bit color: maximum resolution of 1600 x 1200; 32 bit color: maximum resolution of 1280 x 1024 pixels
联网
网路功能 Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
Two embedded NC373i Multifunction Gigabit Network Adapters
网卡 Two Embedded NC373i Multifunction Gigabit Server Adapters
连通度
输入输出端口 Serial - 1; Pointing Device (Mouse) - 1; Graphics - 1; Keyboard - 1; VGA - 2 (1 front, 1 back); Network RJ-45 - 2; iLO 2 remote management port - 1; USB 2.0 ports - 5 (2 front, 2 back, 1 internal)
扩展插槽 4x PCI-Express, optional mixed PCI-X / PCI-Express configurations available
能量控制
电源类型 2 x 800 watt redundant hot plug power supplies
电力供应 800/850/1000 W
电源需求 100 to 132 VAC, 200 to 240 VAC; 50/60 Hz
电源管理 800 Watt, CE Mark Compliant (Hot Plug AC Redundant Power Supply)
800 Watt, CE Mark Compliant; Optional Hot Plug AC Redundant Power Supply; Optional 48 Volt DC Power Supply Kit (Factory integration not available)
重量和尺寸
尺寸 宽度 × 深度 × 高度 44.54 x 66.07 x 8.59 cm
重量 20410 g
环境条件
储存温度范围 -30-60 °C
非操作相对湿度(非冷凝) 5-95 %
运行湿度范围 10-90 %
操作温度范围 10 - 35 °C
相对湿度 10-90 %
存储湿度 5-95 %
工作高度 3050 m
控制性审查
遵守工业标准 ACPI 2.0 Compliant; PCI 2.2 Compliant; WOL Support; Microsoft® Logo certifications; USB 2.0 Support
操作系统/软件
兼容性操作系统 Microsoft® Windows® Server 2000; Microsoft® Windows®; Server 2003; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; VMware Virtualization Software; Solaris 10 32/64-bit
Microsoft® Windows® Server 2000; Microsoft® Windows® Server 2003; Microsoft® Windows® Small Business Server 2003, R2; Microsoft® Windows® Server 2008; Novell NetWare; Red Hat Enterprise Linux; SUSE Linux Enterprise Server; SCO UnixWare, OpenServer; Citrix XenServer virtualization software; VMware Virtualization Software; Solaris 10 32/64-bit
Remote management software Integrated Lights-Out 2
管理功能
操作特性 HP Systems Insight Manager; SmartStart; Management Agent; Redundant ROM; Remote Flash ROM; ROM-Based Setup Utility (RBSU); Integrated Management Log; Automatic Server Recovery (ASR); Dynamic Sector Repairing (with Smart Array controller); Drive Parameter Tracking (with Smart Array controller); Hot Spare Boot; Pre-Failure Warranty (covers processors, SAS hard drives and memory)
安全管理说明 Power-on password; Keyboard password; Diskette drive control; Diskette boot control; QuickLock, Network Server Mode; Parallel and serial interface control; Administrator's password
技术细节
底盘型号 Rack (2U)
内部海量存储 Hot Plug SAS: 1.168 TB (8 x 146 GB) with standard internal hot plug SFF SAS drive cage
机架安装 The HP ProLiant DL380 quick deploy rail system provides tool-free support for racks with square or round mounting holes (including Compaq/HP 7000, 9000, 10000 and HP series), with an adjustment range of 24" - 36". The ambidextrous cable management arm can be mounted on either the left or right side for improved cable management.
格式要素 2U
支持的硬盘数量 None ship standard
尺寸 3.38 x 17.54 x 26.01 "
声压排放 44 dB
声功率排放量 6.1 B(A)
非运行高度 9144 m
驱动器托架 8 small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives
软驱类型 None Standard
技术细节
技术特点 Processors: -Dual-Core and Quad-Core Intel® Xeon™ processors for blazing performance; systems support up to 2 processors (2 processors standard on all Performance models); -Preconfigured Performance models save valuable deployment time at a discounted bundle price; -Intel® 5000P chipset
Redundancy: -Fully redundant hot plug fans; -Hot plug power supply with optional redundancy (Included in Performance models)
Form Factor: Rack (2U), (3.5-inch); Depth 26 inches (66 cm)
Memory: up to 32 GB PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available, online spare and mirrored memory capabilities.
Processors: -Dual-Core and Quad-Core Intel® Xeon® processors for blazing performance; systems support up to 2 processors (2 processors standard on all Performance models); -Preconfigured Performance models save valuable deployment time at a discounted bundle price; -Intel® 5000P chipset
Redundancy: Fully redundant hot plug fans (N+1); Hot plug power supply with optional redundancy (Included in Performance models)
Storage Controller: -Performance Models: Smart Array P400 Controller with 512MB battery-backed write cache (RAID 0/1/1+0/5/6); -Base Models: Smart Array P400 Controller with 256MB cache (RAID 0/1/1+0/5); -Entry Models: Smart Array E200 Controller with 64MB cache (RAID 0/1/1+0)
Internal Drive Support: (8) small form factor (SFF) hot-plug drive bays to support Serial-attached SCSI (SAS) and Serial ATA (SATA) drives; Slimline media bay supporting DVD, CD or Floppy drive
Integrated Hypervisors: VMware 3i virtualization technology; Citrix XenServer virtualization technology
Expansion Slots: Four available PCI-Express slots, optional mixed PCI-X / PCI-Express configurations available
Network Controller: Two embedded NC373i Multifunction Gigabit Network Adapters with TCP/IP Offload Engine, including support for Accelerated iSCSI through an optional Licensing Kit
USB Ports: -USB 2.0 support; -5 total ports: (2) ports up front; (2) ports in back; (1) port internal
Management: HP Insight Control Environment server management software; Integrated Lights-Out 2 featuring Integrated Remote Console with KVM over IP performance over shared network access; HP Power Meter and Power Regulator for ProLiant, delivering integrated power monitoring and server level, policy based power management with industry leading energy efficiency and savings on system power and cooling costs.
Memory: up to 64 GB PC2-5300 Fully Buffered DIMMs (DDR2-667) with 4:1 and 2:1 interleaving available, online spare and mirrored memory capabilities.
服务与支持 3 year Parts, 3 year Labor, 3-year on-site support
Processor core available Quad
数据保护功能 Advanced ECC; Mirrored Memory; Online Spare
重量 60 lb
Maximum (all hard drives, power supply, and processor installed)
Half-height bays quantity 1
Standard storage connection Hot plug 2.5-inch SAS; Hot plug 2.5-inch SATA
18 提供, 开始 1938.93