- Brand : HP
- Product family : Compaq
- Product series : 6000
- Product name : Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC
- Product code : GR710EA
- GTIN (EAN/UPC) : 0883585497324
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 27777
- Info modified on : 09 Mar 2024 14:26:42
- certification (0.0 MB)
- Warranty: : 1 year pick-up and return (upgrades available, sold separately) 1 yearon primary battery.
-
Long product name HP Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Core™2 Duo 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Home Basic
:
Intel Core 2 Duo T7250 (2GHz, 2MB L2 cache, 800MHz FSB), 17" WXGA+ TFT, 2048MB (2 x 1024MB) DDR RAM, 160GB 5400rpm HDD, DVD+/-RW, Fast Ethernet, Modem, Wireless LAN 802.11a/b/g, Bluetooth, Windows Vista Home Basic
-
HP Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Core™2 Duo 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Home Basic
:
Your work will come to life on the HP Compaq 6820s Notebook PC with its generous 17-inch diagonal widescreen, dedicated ATI graphics, and Intel Core 2 Duo processors.
-
Short summary description HP Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Core™2 Duo 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Home Basic
:
HP Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB
-
Long summary description HP Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC Intel® Core™2 Duo 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1350 Windows Vista Home Basic
:
HP Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home B Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X1350. Operating system installed: Windows Vista Home Basic. Weight: 2.95 kg
Design | |
---|---|
Country of origin | China |
Display | |
---|---|
Display diagonal | 43.2 cm (17") |
Display resolution | 1440 x 900 pixels |
Native aspect ratio | 16:10 |
Processor | |
---|---|
Processor manufacturer | Intel |
Cache external | 2048 KB |
Processor family | Intel® Core™2 Duo |
Processor model | T7250 |
Processor cores | 2 |
Processor threads | 2 |
Processor frequency | 2 GHz |
Processor cache | 2 MB |
Processor cache type | L2 |
Processor socket | Socket 478 |
Processor front side bus | 800 MHz |
Processor lithography | 65 nm |
Processor operating modes | 64-bit |
Processor series | Intel Core 2 Duo T7000 Series |
Processor codename | Merom |
Bus type | FSB |
FSB Parity | |
Stepping | M0 |
Thermal Design Power (TDP) | 35 W |
Tcase | 68 °C |
Tjunction | 100 °C |
Number of Processing Die Transistors | 291 M |
Processing Die size | 143 mm² |
Processor technology | Intel Centrino Duo |
CPU multiplier (bus/core ratio) | 10 |
ECC supported by processor |
Memory | |
---|---|
Memory upgrade | 4 GB |
Internal memory | 2 GB |
Internal memory type | DDR2-SDRAM |
Memory layout (slots x size) | 2 x 1 GB |
Memory slots | 2x SO-DIMM |
Maximum internal memory | 4 GB |
Storage | |
---|---|
Total storage capacity | 160 GB |
HDD speed | 5400 RPM |
Compatible memory cards | SD |
Graphics | |
---|---|
Discrete graphics card model | AMD Mobility Radeon X1350 |
Discrete graphics card | |
Maximum graphics card memory | 0.128 GB |
Audio | |
---|---|
Audio system | High Definition Audio |
Number of built-in speakers | 2 |
Audio included | High Definition Audio, mono speaker, headphone/line out, stereo microphone in |
Camera | |
---|---|
Front camera |
Network | |
---|---|
Networking features | Ethernet/Fast Ethernet |
Bluetooth | |
Bluetooth version | 2.0+EDR |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 3 |
Ethernet LAN (RJ-45) ports | 1 |
DVI port | |
VGA (D-Sub) ports quantity | 1 |
Headphone outputs | 1 |
S/PDIF out port | |
Microphone in | |
Docking connector | |
Charging port type | DC-in jack |
ExpressCard slot | |
CardBus PCMCIA slots quantity | 1 |
CardBus PCMCIA slot type | Type II |
SmartCard slot | |
I/O ports | 3 USB 2.0 ports, VGA, stereo microphone in, headphone/line out, power connector, RJ-11, RJ-45 3 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, power connector, RJ-11, RJ-45 |
Modem (RJ-11) ports | 1 |
TV-out |
Performance | |
---|---|
Motherboard chipset | Intel® PM965 Express |
Keyboard | |
---|---|
Keyboard type | Full-sized keyboard with integrated numeric keypad |
Pointing device | Touchpad |
Software | |
---|---|
Operating system installed | Windows Vista Home Basic |
Bundled software | HP Backup and Recovery Manager, Roxio Creator 9 and Microsoft Office 2007 Small Business or Professional edition (optional) |
Processor special features | |
---|---|
Intel® Wireless Display (Intel® WiDi) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® Turbo Boost Technology | |
Enhanced Intel SpeedStep Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® InTru™ 3D Technology | |
Intel® Insider™ | |
Intel® Quick Sync Video Technology | |
Intel Flex Memory Access | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel Demand Based Switching | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Thermal Monitoring Technologies | |
Processor package size | 35 x 35 mm |
Processor code | SLA49 |
Embedded options available | |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Virtualization Technology (VT-x) | |
Intel Dual Display Capable Technology | |
Intel FDI Technology | |
Intel Rapid Storage Technology | |
Intel Fast Memory Access | |
Processor ARK ID | 31728 |
Conflict-Free processor |
Battery | |
---|---|
Number of battery cells | 6 |
Battery life (max) | 3 h |
Security | |
---|---|
Cable lock slot | |
Cable lock slot type | Kensington |
Security management description | Kensington Lock slot |
Operational conditions | |
---|---|
Non-operating relative humidity (non-condensing) | 5 - 90% |
Operating temperature (T-T) | 0 - 35 °C |
Storage temperature (T-T) | -20 - 60 °C |
Operating relative humidity (H-H) | 10 - 90% |
Storage relative humidity (H-H) | 5 - 95% |
Weight & dimensions | |
---|---|
Width | 396 mm |
Depth | 285 mm |
Height | 42 mm |
Weight | 2.95 kg |
Packaging data | |
---|---|
Package weight | 7 kg |
Video | |
---|---|
Video card features | ATI Mobility Radeon X1350 |
Other features | |
---|---|
Wireless technology | IEEE 802.11a/b/g |
LightScribe | |
Infrared data port | |
Dimensions (WxDxH) | 396 x 285 x 32 mm |
Display | LCD |
Power requirements | External 90W HP AC adapter 6-cell (55 WHr) Lithium-Ion battery |
Power management | 6-cell (55 WHr) Lithium-Ion battery |
Wireless option type | |
Docking solution | Targus branded USB Port Replicator (PX971A) |
Expansion slots | Slots available for additional devices: 1 ExpressCard/54 slot, Secure Digital (SD) slot |
Relative humidity | 10 - 90% |
TV-in port | |
UNSPSC-code | 43211503 |
Internal modem | |
Modem speed | 56 Kbit/s |
Modem type | 56K |
2014-03-30 01:21:08